TE Connectivity ™ Cables, Wires - Management - Labels, Labeling RPS-8-4/2.0-9

Description
Win Source Part Number: 1004015-RPS-8-4/2.0- 9 Category: Cables, Wires - Management>Labels, Labeling Series: RPS Color: White Package: Box For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Irradiated Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -RPS-8-4/2.0-9-SI,39 79470001,RPS-8-4/2.0 -9-SI,RPS-8-4/2.0-9- SI-ND Base Product Number: RPS Label Type: Heat Shrinkable Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1004015-RPS-8-4/2.0- 9 Category: Cables, Wires - Management>Labels, Labeling Series: RPS Color: White Package: Box For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Irradiated Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -RPS-8-4/2.0-9-SI,39 79470001,RPS-8-4/2.0 -9-SI,RPS-8-4/2.0-9- SI-ND Base Product Number: RPS Label Type: Heat Shrinkable Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1004015-RPS-8-4/2.0-9
Cables, Wires - Management - Labels, Labeling 1004015-RPS-8-4/2.0-9
Win Source Part Number: 1004015-RPS-8-4/2.0- 9 Category: Cables, Wires - Management>Labels, Labeling Series: RPS Color: White Package: Box For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Irradiated Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: -RPS-8-4/2.0-9-SI,39 79470001,RPS-8-4/2.0 -9-SI,RPS-8-4/2.0-9- SI-ND Base Product Number: RPS Label Type: Heat Shrinkable Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)

Win Source Part Number: 1004015-RPS-8-4/2.0-9
Category: Cables, Wires - Management>Labels, Labeling
Series: RPS
Color: White
Package: Box
For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Irradiated
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -RPS-8-4/2.0-9-SI,3979470001,RPS-8-4/2.0-9-SI,RPS-8-4/2.0-9-SI-ND
Base Product Number: RPS
Label Type: Heat Shrinkable
Label Size: 0.38" x 1.97" (9.5mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1004015-RPS-8-4/2.0-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6895A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details