TE Connectivity Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity RPS-16-10/2.0-4

Description
HEATSHRINK, SLEEVE, 6.4MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:2.11mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, SLEEVE, 6.4MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:2.11mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity - 14J7684 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity
14J7684
Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity 14J7684
HEATSHRINK, SLEEVE, 6.4MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:2.11mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

HEATSHRINK, SLEEVE, 6.4MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:2.11mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity - 67K9475 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity
67K9475
Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity 67K9475
HEAT-SHRINKABLE WIRE & CABLE IDENT SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:6.35mm x 48.26mm; I.D. Max:-; I.D. Min:2.11mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT-SHRINKABLE WIRE & CABLE IDENT SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:6.35mm x 48.26mm; I.D. Max:-; I.D. Min:2.11mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site
Labels, Labeling - RPS-16-10/2.0-4 - ODG (Origin Data Global)
Shenzhen, China
Labels, Labeling
RPS-16-10/2.0-4
Labels, Labeling RPS-16-10/2.0-4
LABEL HEAT SHRINKABLE YELLOW

LABEL HEAT SHRINKABLE YELLOW

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Wire Markers and Cable Markers Cable Ties
Product Number 14J7684 RPS-16-10/2.0-4
Product Name Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity Labels, Labeling
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88162 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.090 inch (2.29 mm)
View Details