General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE DPST 8A 24V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RP841024-ND | RP841024 | 16R6259 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rp841024 Schrack Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) |