General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
POWER/SIGNAL RELAY 2 FORM C DP
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
EM RLY DPDT 8A 24VDC 1.1KOHM TH ROHS COMPLIANT: YES
General Purpose Relays DPDT 8A 24VDC PLUGIN
RELAY GEN PURPOSE DPDT 8A 24V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB952-ND | 376155 | 92B8192 | 29AC9895 | RP821024 | RP821024 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Em Rly Dpdt 8A 24Vdc 1.1Kohm Th Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |