TE Connectivity Power Relays, Over 2 Amps RP820024

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB950-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB950-ND
Power Relays, Over 2 Amps PB950-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - RP820024 - 892222-RP820024 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RP820024
892222-RP820024
Power Relays, Over 2 Amps - RP820024 892222-RP820024
Manufacturer: TE Connectivity Win Source Part Number: 892222-RP820024 Series: RP II/2, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: RP82 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: 9-1393234-2, PB950

Manufacturer: TE Connectivity
Win Source Part Number: 892222-RP820024
Series: RP II/2, SCHRACK
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: RP82
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Other Part Number: 9-1393234-2, PB950

Buy Now Datasheet
Rp820024 Potter&brumfield Te Connectivity - 45AJ7402 - Newark, An Avnet Company
Chicago, IL, United States
Rp820024 Potter&brumfield Te Connectivity
45AJ7402
Rp820024 Potter&brumfield Te Connectivity 45AJ7402
RP820024

RP820024

Supplier's Site
Relays - Power Relays, Over 2 Amps - RP820024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RP820024
Relays - Power Relays, Over 2 Amps RP820024
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB950-ND 892222-RP820024 45AJ7402 RP820024
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - RP820024 Rp820024 Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Interface Relays - 1232814 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details