TE Connectivity Power Relays, Over 2 Amps RP820012

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB949-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB949-ND
Power Relays, Over 2 Amps PB949-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1041601-RP820012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1041601-RP820012
Relays - Power Relays, Over 2 Amps 1041601-RP820012
Win Source Part Number: 1041601-RP820012 Category: Relays>Power Relays, Over 2 Amps Series: RP II/2, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 500 Coil Resistance: 270 Ohms Coil Current: 44.4 mA Operate Time: 9 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Release Time: 3 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): RP821012; RP421012; G2RL-24-DC12; G2RL-2-CF-DC12; G2RL-2 DC129-1393234-0; 913932340; RP-820012; RP820012.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 9-1393234-0,PB949 Base Product Number: RP82 Product Status: Obsolete

Win Source Part Number: 1041601-RP820012
Category: Relays>Power Relays, Over 2 Amps
Series: RP II/2, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 500
Coil Resistance: 270 Ohms
Coil Current: 44.4 mA
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 3 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): RP821012; RP421012; G2RL-24-DC12; G2RL-2-CF-DC12; G2RL-2 DC129-1393234-0; 913932340; RP-820012; RP820012.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 9-1393234-0,PB949
Base Product Number: RP82
Product Status: Obsolete

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RP820012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RP820012
Relays - Power Relays, Over 2 Amps RP820012
RELAY GEN PURPOSE DPDT 8A 12V

RELAY GEN PURPOSE DPDT 8A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RP820012
General Purpose Relays RP820012
General Purpose Relays DPDT 8A 12VDC PLUGIN

General Purpose Relays DPDT 8A 12VDC PLUGIN

Buy Now Datasheet
Rp820012 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity - 45AJ7401 - Newark, An Avnet Company
Chicago, IL, United States
Rp820012 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity
45AJ7401
Rp820012 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity 45AJ7401
RP820012 / TE CONNECTIVITY / POTTER-BRUMFIELD

RP820012 / TE CONNECTIVITY / POTTER-BRUMFIELD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB949-ND 1041601-RP820012 RP820012 RP820012 45AJ7401
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Rp820012 / Te Connectivity / Potter-Brumfield Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products