Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021370-RP818524
Termination: Through Hole
Contact Material: Silver
Length: 29 mm
Coil Resistance: 280 Ω
Coil Power: 500 mW
Height: 25.5 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 12.6 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021370-RP818524 |
| Product Name | OEM Parts - OEM Parts (O - R) - RP818524 |