TE Connectivity Power Relays, Over 2 Amps RP818005

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2179-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2179-ND
Power Relays, Over 2 Amps PB2179-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity - 48M7838 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity
48M7838
Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity 48M7838
RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 8A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - RP818005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RP818005
Relays - Power Relays, Over 2 Amps RP818005
RELAY GEN PURPOSE SPDT 12A 5V

RELAY GEN PURPOSE SPDT 12A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB2179-ND 48M7838 RP818005
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data