General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RP812024 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 8A 24V
General Purpose Relays SPDT 8A 24VDC POWER PCB RELAY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RP812024-ND | 08H3648 | RP812024 | RP812024 |
| Product Name | Power Relays, Over 2 Amps | Rp812024 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |