General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relays SPDT 12A 12VDC POWER PCB RELAY
RELAY GEN PURPOSE SPDT 12A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RP810012-ND | 48M7834 | RP810012 | RP810012 |
| Product Name | Power Relays, Over 2 Amps | Rp810012 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |