TE Connectivity Relay, Spst-No, 12A, 250Vac, Th; Contact Configuration Schrack Te Connectivity RP7SL024

Description
RELAY, SPST-NO, 12A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:RP3SL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 12A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:RP3SL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 12A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 48M7820 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 12A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
48M7820
Relay, Spst-No, 12A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 48M7820
RELAY, SPST-NO, 12A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:12A; Product Range:RP3SL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

RELAY, SPST-NO, 12A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:12A; Product Range:RP3SL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RP7SL024
General Purpose Relays RP7SL024
General Purpose Relays SPST-NO 12A 24VDC POWER PCB RELAY

General Purpose Relays SPST-NO 12A 24VDC POWER PCB RELAY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 48M7820 RP7SL024
Product Name Relay, Spst-No, 12A, 250Vac, Th; Contact Configuration Schrack Te Connectivity General Purpose Relays
Features Latching
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details