TE Connectivity Relay Sockets RP78602

Description
Relay Socket Through Hole
Request a Quote Datasheet
Description
Relay Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB525-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB525-ND
Relay Sockets PB525-ND
Relay Socket Through Hole

Relay Socket Through Hole

Buy Now Datasheet
Relay Sockets - RP78602 - RP78602 - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - RP78602
RP78602
Relay Sockets - RP78602 RP78602
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 733940-RP78602 Type: Socket Number of Positions: 8 Termination Style: PC Pin Mounting Style: Through Hole For Use With/Related Products: RT Series, SCHRACK Categories: Relays Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 733940-RP78602
Type: Socket
Number of Positions: 8
Termination Style: PC Pin
Mounting Style: Through Hole
For Use With/Related Products: RT Series, SCHRACK
Categories: Relays
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Relay Sockets & Hardware
RP78602
Relay Sockets & Hardware RP78602
Relay Sockets & Hardware PCB TERM RT

Relay Sockets & Hardware PCB TERM RT

Buy Now Datasheet
Relay Socket, 8; Socket Mounting Schrack Te Connectivity - 48F1291 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8; Socket Mounting Schrack Te Connectivity
48F1291
Relay Socket, 8; Socket Mounting Schrack Te Connectivity 48F1291
RELAY SOCKET, 8; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:12A; Voltage Rating:400VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

RELAY SOCKET, 8; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:12A; Voltage Rating:400VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number PB525-ND RP78602 RP78602 48F1291
Product Name Relay Sockets Relay Sockets - RP78602 Relay Sockets & Hardware Relay Socket, 8; Socket Mounting Schrack Te Connectivity
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668037 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details