TE Connectivity Relay Sockets RP78601

Description
Relay Socket Through Hole
Request a Quote Datasheet
Description
Relay Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB667-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB667-ND
Relay Sockets PB667-ND
Relay Socket Through Hole

Relay Socket Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
RP78601
Relay Sockets & Fixings RP78601
Relay Sockets & Fixings SOCKET 1 POLE PC

Relay Sockets & Fixings SOCKET 1 POLE PC

Buy Now Datasheet
Socket, Pcb, 5, 12A, 240Vac; Socket Mounting Schrack Te Connectivity - 01M8710 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, 5, 12A, 240Vac; Socket Mounting Schrack Te Connectivity
01M8710
Socket, Pcb, 5, 12A, 240Vac; Socket Mounting Schrack Te Connectivity 01M8710
SOCKET, PCB, 5, 12A, 240VAC; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

SOCKET, PCB, 5, 12A, 240VAC; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:12A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB667-ND RP78601 01M8710
Product Name Relay Sockets Relay Sockets & Fixings Socket, Pcb, 5, 12A, 240Vac; Socket Mounting Schrack Te Connectivity
Mounting Style PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9232641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details