TE Connectivity RES 8.25K OHM 1/8W 0.1% 0805 RP73PPF2A8K25BTDF

Description
RES 8.25Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 8.25Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W 0.1% 0805 - RP73PPF2A8K25BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W 0.1% 0805
RP73PPF2A8K25BTDF
RES 8.25K OHM 1/8W 0.1% 0805 RP73PPF2A8K25BTDF
RES 8.25Kohm 1/8W 0.1% 0805

RES 8.25Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PPF2A8K25BTDF
Product Name RES 8.25K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers