TE Connectivity RES 5.62K OHM 1/8W 0.1% 0805 RP73PPF2A5K62BTDF

Description
RES 5.62Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 5.62Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/8W 0.1% 0805 - RP73PPF2A5K62BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W 0.1% 0805
RP73PPF2A5K62BTDF
RES 5.62K OHM 1/8W 0.1% 0805 RP73PPF2A5K62BTDF
RES 5.62Kohm 1/8W 0.1% 0805

RES 5.62Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PPF2A5K62BTDF
Product Name RES 5.62K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details