TE Connectivity RES 47.5K OHM 1/8W 0.1% 0805 RP73PPF2A47K5BTDF

Description
RES 47.5Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 47.5Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W 0.1% 0805 - RP73PPF2A47K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W 0.1% 0805
RP73PPF2A47K5BTDF
RES 47.5K OHM 1/8W 0.1% 0805 RP73PPF2A47K5BTDF
RES 47.5Kohm 1/8W 0.1% 0805

RES 47.5Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PPF2A47K5BTDF
Product Name RES 47.5K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers