TE Connectivity RES 11K OHM 1/8W 0.1% 0805 RP73PPF2A11KBTDF

Description
RES 11Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 11Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/8W 0.1% 0805 - RP73PPF2A11KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/8W 0.1% 0805
RP73PPF2A11KBTDF
RES 11K OHM 1/8W 0.1% 0805 RP73PPF2A11KBTDF
RES 11Kohm 1/8W 0.1% 0805

RES 11Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PPF2A11KBTDF
Product Name RES 11K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers