TE Connectivity RES 51.1K OHM 1/10W 0.1% 0603 RP73PPF1J51K1BTDF

Description
RES 51.1Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 51.1Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/10W 0.1% 0603 - RP73PPF1J51K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/10W 0.1% 0603
RP73PPF1J51K1BTDF
RES 51.1K OHM 1/10W 0.1% 0603 RP73PPF1J51K1BTDF
RES 51.1Kohm 1/10W 0.1% 0603

RES 51.1Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W7134 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W7134
Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W7134
Surface Mount Thin Film Resistor, RP73 Series, 51.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 51.1 kohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PPF1J51K1BTDF 24W7134
Product Name RES 51.1K OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 51.1 Kohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
Tolerance 0.1000 +/- %
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers