TE Connectivity RES 2.43K OHM 1/10W 0.1% 0603 RP73PPF1J2K43BTDF

Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/10W 0.1% 0603 - RP73PPF1J2K43BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/10W 0.1% 0603
RP73PPF1J2K43BTDF
RES 2.43K OHM 1/10W 0.1% 0603 RP73PPF1J2K43BTDF
RES 2.43Kohm 1/10W 0.1% 0603

RES 2.43Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PPF1J2K43BTDF
Product Name RES 2.43K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers