TE Connectivity RES 2K OHM 1/10W 0.1% 0603 RP73PPF1J2K0BTDF

Description
RES 2Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 2Kohm 1/10W 0.1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/10W 0.1% 0603 - RP73PPF1J2K0BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/10W 0.1% 0603
RP73PPF1J2K0BTDF
RES 2K OHM 1/10W 0.1% 0603 RP73PPF1J2K0BTDF
RES 2Kohm 1/10W 0.1% 0603

RES 2Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PPF1J2K0BTDF
Product Name RES 2K OHM 1/10W 0.1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details