TE Connectivity Chip Resistor - Surface Mount RP73PG1J470RFTD

Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PG1J470RFTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PG1J470RFTD-ND
Chip Resistor - Surface Mount RP73PG1J470RFTD-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PG1J470RFTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PG1J470RFTD
Chip Resistor - Surface Mount RP73PG1J470RFTD
RES 470 OHM 1% 1/10W 0603

RES 470 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RP73PG1J470RFTD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PG1J470RFTD
Chip Resistor - Surface Mount RP73PG1J470RFTD
RES 470 OHM 1% 1/10W 0603

RES 470 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number RP73PG1J470RFTD-ND RP73PG1J470RFTD RP73PG1J470RFTD
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details