TE Connectivity RES 953 OHM 1/8W 0.1% 0805 RP73PF2A953RBTDF

Description
RES 953ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 953ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/8W 0.1% 0805 - RP73PF2A953RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/8W 0.1% 0805
RP73PF2A953RBTDF
RES 953 OHM 1/8W 0.1% 0805 RP73PF2A953RBTDF
RES 953ohm 1/8W 0.1% 0805

RES 953ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7687
Surface Mount Thin Film Resistor, Rp73 Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7687
Surface Mount Thin Film Resistor, RP73 Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 953 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A953RBTDF 24W7687
Product Name RES 953 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 953 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details