TE Connectivity RES 93.1 OHM 1/8W 0.1% 0805 RP73PF2A93R1BTDF

Description
RES 93.1ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 93.1ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/8W 0.1% 0805 - RP73PF2A93R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W 0.1% 0805
RP73PF2A93R1BTDF
RES 93.1 OHM 1/8W 0.1% 0805 RP73PF2A93R1BTDF
RES 93.1ohm 1/8W 0.1% 0805

RES 93.1ohm 1/8W 0.1% 0805

Supplier's Site
Res, 93R1, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH0660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH0660
Res, 93R1, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH0660
RES, 93R1, 0.1%, 0.25W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:RP73P Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93R1, 0.1%, 0.25W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:RP73P Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A93R1BTDF 01AH0660
Product Name RES 93.1 OHM 1/8W 0.1% 0805 Res, 93R1, 0.1%, 0.25W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Mounting / Packaging 0805 0805
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details