TE Connectivity RES 90.9K OHM 1/8W 0.1% 0805 RP73PF2A90K9BTDF

Description
RES 90.9Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W 0.1% 0805 - RP73PF2A90K9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W 0.1% 0805
RP73PF2A90K9BTDF
RES 90.9K OHM 1/8W 0.1% 0805 RP73PF2A90K9BTDF
RES 90.9Kohm 1/8W 0.1% 0805

RES 90.9Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A90K9BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A90K9BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A90K9BTDFDKR-ND
90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A90K9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A90K9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A90K9BTDFTR-ND
90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A90K9BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A90K9BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A90K9BTDFCT-ND
90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

90.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 90K9, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5981
Res, 90K9, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5981
RES, 90K9, 0.1%, 0.25W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 90K9, 0.1%, 0.25W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A90K9BTDF 1712-RP73PF2A90K9BTDFDKR-ND 92AH5981
Product Name RES 90.9K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, 90K9, 0.1%, 0.25W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers