TE Connectivity RES 8.45K OHM 1/8W 0.1% 0805 RP73PF2A8K45BTDF

Description
RES 8.45Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 8.45Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W 0.1% 0805 - RP73PF2A8K45BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W 0.1% 0805
RP73PF2A8K45BTDF
RES 8.45K OHM 1/8W 0.1% 0805 RP73PF2A8K45BTDF
RES 8.45Kohm 1/8W 0.1% 0805

RES 8.45Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A8K45BTDF
Product Name RES 8.45K OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers