TE Connectivity RES 86.6 OHM 1/8W 0.1% 0805 RP73PF2A86R6BTDF

Description
RES 86.6ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 86.6ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/8W 0.1% 0805 - RP73PF2A86R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/8W 0.1% 0805
RP73PF2A86R6BTDF
RES 86.6 OHM 1/8W 0.1% 0805 RP73PF2A86R6BTDF
RES 86.6ohm 1/8W 0.1% 0805

RES 86.6ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7670 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7670
Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7670
Surface Mount Thin Film Resistor, RP73 Series, 86.6 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 86.6 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A86R6BTDF 24W7670
Product Name RES 86.6 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 86.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details