TE Connectivity ™ RES 84.5 OHM 1/8W 0.1% 0805 RP73PF2A84R5BTDF

Description
RES 84.5ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 84.5ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/8W 0.1% 0805 - RP73PF2A84R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/8W 0.1% 0805
RP73PF2A84R5BTDF
RES 84.5 OHM 1/8W 0.1% 0805 RP73PF2A84R5BTDF
RES 84.5ohm 1/8W 0.1% 0805

RES 84.5ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A84R5BTDF
Product Name RES 84.5 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details