TE Connectivity RES 80.6 OHM 1/8W 0.1% 0805 RP73PF2A80R6BTDF

Description
RES 80.6ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 80.6ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/8W 0.1% 0805 - RP73PF2A80R6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/8W 0.1% 0805
RP73PF2A80R6BTDF
RES 80.6 OHM 1/8W 0.1% 0805 RP73PF2A80R6BTDF
RES 80.6ohm 1/8W 0.1% 0805

RES 80.6ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 80.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 80.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7661
Surface Mount Thin Film Resistor, Rp73 Series, 80.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7661
Surface Mount Thin Film Resistor, RP73 Series, 80.6 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 80.6 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A80R6BTDF 24W7661
Product Name RES 80.6 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 80.6 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers