TE Connectivity ™ Chip Resistor - Surface Mount RP73PF2A78K7BTDF

Description
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A78K7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A78K7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A78K7BTDFCT-ND
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A78K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A78K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A78K7BTDFTR-ND
78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

78.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 78.7K OHM 1/8W 0.1% 0805 - RP73PF2A78K7BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W 0.1% 0805
RP73PF2A78K7BTDF
RES 78.7K OHM 1/8W 0.1% 0805 RP73PF2A78K7BTDF
RES 78.7Kohm 1/8W 0.1% 0805

RES 78.7Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1712-RP73PF2A78K7BTDFCT-ND RP73PF2A78K7BTDF
Product Name Chip Resistor - Surface Mount RES 78.7K OHM 1/8W 0.1% 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers