TE Connectivity RES 787 OHM 1/8W 0.1% 0805 RP73PF2A787RBTDF

Description
RES 787ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 787ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/8W 0.1% 0805 - RP73PF2A787RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/8W 0.1% 0805
RP73PF2A787RBTDF
RES 787 OHM 1/8W 0.1% 0805 RP73PF2A787RBTDF
RES 787ohm 1/8W 0.1% 0805

RES 787ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A787RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A787RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A787RBTDFTR-ND
787 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

787 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A787RBTDF 1712-RP73PF2A787RBTDFTR-ND
Product Name RES 787 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 787 ohms 787 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details