TE Connectivity RES 76.8K OHM 1/8W 0.1% 0805 RP73PF2A76K8BTDF

Description
RES 76.8Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 76.8Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/8W 0.1% 0805 - RP73PF2A76K8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/8W 0.1% 0805
RP73PF2A76K8BTDF
RES 76.8K OHM 1/8W 0.1% 0805 RP73PF2A76K8BTDF
RES 76.8Kohm 1/8W 0.1% 0805

RES 76.8Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 76.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7649 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 76.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7649
Surface Mount Thin Film Resistor, Rp73 Series, 76.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7649
Surface Mount Thin Film Resistor, RP73 Series, 76.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 76.8 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A76K8BTDF 24W7649
Product Name RES 76.8K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 76.8 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details