TE Connectivity RES 768 OHM 1/8W 0.1% 0805 RP73PF2A768RBTDF

Description
RES 768ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 768ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/8W 0.1% 0805 - RP73PF2A768RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/8W 0.1% 0805
RP73PF2A768RBTDF
RES 768 OHM 1/8W 0.1% 0805 RP73PF2A768RBTDF
RES 768ohm 1/8W 0.1% 0805

RES 768ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A768RBTDF
Product Name RES 768 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details