TE Connectivity RES 75 OHM 1/8W 0.1% 0805 RP73PF2A75RBTDF

Description
RES 75ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 75ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/8W 0.1% 0805 - RP73PF2A75RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/8W 0.1% 0805
RP73PF2A75RBTDF
RES 75 OHM 1/8W 0.1% 0805 RP73PF2A75RBTDF
RES 75ohm 1/8W 0.1% 0805

RES 75ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A75RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A75RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A75RBTDFTR-ND
75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A75RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A75RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A75RBTDFDKR-ND
75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A75RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A75RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A75RBTDFCT-ND
75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 75 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7647 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 75 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7647
Surface Mount Thin Film Resistor, Rp73 Series, 75 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7647
Surface Mount Thin Film Resistor, RP73 Series, 75 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 75 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A75RBTDF 1712-RP73PF2A75RBTDFTR-ND 24W7647
Product Name RES 75 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 75 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details