TE Connectivity RES 75K OHM 1/8W 0.1% 0805 RP73PF2A75KBTDF

Description
RES 75Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 75Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W 0.1% 0805 - RP73PF2A75KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W 0.1% 0805
RP73PF2A75KBTDF
RES 75K OHM 1/8W 0.1% 0805 RP73PF2A75KBTDF
RES 75Kohm 1/8W 0.1% 0805

RES 75Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7646 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7646
Surface Mount Thin Film Resistor, Rp73 Series, 75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7646
Surface Mount Thin Film Resistor, RP73 Series, 75 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 75 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A75KBTDF 24W7646
Product Name RES 75K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers