TE Connectivity RES 715 OHM 1/8W 0.1% 0805 RP73PF2A715RBTDF

Description
RES 715ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 715ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W 0.1% 0805 - RP73PF2A715RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W 0.1% 0805
RP73PF2A715RBTDF
RES 715 OHM 1/8W 0.1% 0805 RP73PF2A715RBTDF
RES 715ohm 1/8W 0.1% 0805

RES 715ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A715RBTDF
Product Name RES 715 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details