TE Connectivity Chip Resistor - Surface Mount RP73PF2A6K65BTDF

Description
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A6K65BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A6K65BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A6K65BTDFTR-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A6K65BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A6K65BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A6K65BTDFDKR-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A6K65BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A6K65BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A6K65BTDFCT-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 6.65K OHM 1/8W 0.1% 0805 - RP73PF2A6K65BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/8W 0.1% 0805
RP73PF2A6K65BTDF
RES 6.65K OHM 1/8W 0.1% 0805 RP73PF2A6K65BTDF
RES 6.65Kohm 1/8W 0.1% 0805

RES 6.65Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 6.65 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 6.65 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7611
Surface Mount Thin Film Resistor, Rp73 Series, 6.65 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7611
Surface Mount Thin Film Resistor, RP73 Series, 6.65 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 6.65 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A6K65BTDFTR-ND RP73PF2A6K65BTDF 24W7611
Product Name Chip Resistor - Surface Mount RES 6.65K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 6.65 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers