TE Connectivity RES 6.34K OHM 1/8W 0.1% 0805 RP73PF2A6K34BTDF

Description
RES 6.34Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 6.34Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/8W 0.1% 0805 - RP73PF2A6K34BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/8W 0.1% 0805
RP73PF2A6K34BTDF
RES 6.34K OHM 1/8W 0.1% 0805 RP73PF2A6K34BTDF
RES 6.34Kohm 1/8W 0.1% 0805

RES 6.34Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 6.34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 6.34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7609
Surface Mount Thin Film Resistor, Rp73 Series, 6.34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7609
Surface Mount Thin Film Resistor, RP73 Series, 6.34 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 6.34 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A6K34BTDF 24W7609
Product Name RES 6.34K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 6.34 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details