TE Connectivity RES 698 OHM 1/8W 0.1% 0805 RP73PF2A698RBTDF

Description
RES 698ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 698ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/8W 0.1% 0805 - RP73PF2A698RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/8W 0.1% 0805
RP73PF2A698RBTDF
RES 698 OHM 1/8W 0.1% 0805 RP73PF2A698RBTDF
RES 698ohm 1/8W 0.1% 0805

RES 698ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 698 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7634 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 698 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7634
Surface Mount Thin Film Resistor, Rp73 Series, 698 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7634
Surface Mount Thin Film Resistor, RP73 Series, 698 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 698 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A698RBTDF 24W7634
Product Name RES 698 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 698 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details