TE Connectivity RES 681 OHM 1/8W 0.1% 0805 RP73PF2A681RBTDF

Description
RES 681ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 681ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W 0.1% 0805 - RP73PF2A681RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W 0.1% 0805
RP73PF2A681RBTDF
RES 681 OHM 1/8W 0.1% 0805 RP73PF2A681RBTDF
RES 681ohm 1/8W 0.1% 0805

RES 681ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A681RBTDF
Product Name RES 681 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details