TE Connectivity Chip Resistor - Surface Mount RP73PF2A61R9BTDF

Description
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A61R9BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A61R9BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A61R9BTDFCT-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A61R9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A61R9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A61R9BTDFTR-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A61R9BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A61R9BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A61R9BTDFDKR-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 61.9 OHM 1/8W 0.1% 0805 - RP73PF2A61R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 0.1% 0805
RP73PF2A61R9BTDF
RES 61.9 OHM 1/8W 0.1% 0805 RP73PF2A61R9BTDF
RES 61.9ohm 1/8W 0.1% 0805

RES 61.9ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7618 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7618
Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7618
Surface Mount Thin Film Resistor, RP73 Series, 61.9 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 61.9 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A61R9BTDFCT-ND RP73PF2A61R9BTDF 24W7618
Product Name Chip Resistor - Surface Mount RES 61.9 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 61.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details