TE Connectivity ™ RES 60.4K OHM 1/8W 0.1% 0805 RP73PF2A60K4BTDF

Description
RES 60.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 60.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/8W 0.1% 0805 - RP73PF2A60K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W 0.1% 0805
RP73PF2A60K4BTDF
RES 60.4K OHM 1/8W 0.1% 0805 RP73PF2A60K4BTDF
RES 60.4Kohm 1/8W 0.1% 0805

RES 60.4Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A60K4BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A60K4BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A60K4BTDFCT-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A60K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A60K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A60K4BTDFTR-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A60K4BTDF 1712-RP73PF2A60K4BTDFCT-ND
Product Name RES 60.4K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers