TE Connectivity RES 590 OHM 1/8W 0.1% 0805 RP73PF2A590RBTDF

Description
RES 590ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 590ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W 0.1% 0805 - RP73PF2A590RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W 0.1% 0805
RP73PF2A590RBTDF
RES 590 OHM 1/8W 0.1% 0805 RP73PF2A590RBTDF
RES 590ohm 1/8W 0.1% 0805

RES 590ohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 590 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 590 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7606
Surface Mount Thin Film Resistor, Rp73 Series, 590 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7606
Surface Mount Thin Film Resistor, RP73 Series, 590 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 590 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A590RBTDF 24W7606
Product Name RES 590 OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 590 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details