TE Connectivity RES 549 OHM 1/8W 0.1% 0805 RP73PF2A549RBTDF

Description
RES 549ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 549ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 0.1% 0805 - RP73PF2A549RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 0.1% 0805
RP73PF2A549RBTDF
RES 549 OHM 1/8W 0.1% 0805 RP73PF2A549RBTDF
RES 549ohm 1/8W 0.1% 0805

RES 549ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A549RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A549RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A549RBTDFTR-ND
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A549RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A549RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A549RBTDFCT-ND
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A549RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A549RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A549RBTDFDKR-ND
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7597 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7597
Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7597
Surface Mount Thin Film Resistor, RP73 Series, 549 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 549 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A549RBTDF 1712-RP73PF2A549RBTDFTR-ND 24W7597
Product Name RES 549 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 549 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details