TE Connectivity RES 53.6K OHM 1/8W 0.1% 0805 RP73PF2A53K6BTDF

Description
RES 53.6Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 53.6Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/8W 0.1% 0805 - RP73PF2A53K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/8W 0.1% 0805
RP73PF2A53K6BTDF
RES 53.6K OHM 1/8W 0.1% 0805 RP73PF2A53K6BTDF
RES 53.6Kohm 1/8W 0.1% 0805

RES 53.6Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7592
Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7592
Surface Mount Thin Film Resistor, RP73 Series, 53.6 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 53.6 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A53K6BTDF 24W7592
Product Name RES 53.6K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 53.6 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 53600 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details