TE Connectivity Chip Resistor - Surface Mount RP73PF2A52K3BTDF

Description
52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF2A52K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A52K3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A52K3BTDFTR-ND
52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

52.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 52.3K OHM 1/8W 0.1% 0805 - RP73PF2A52K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/8W 0.1% 0805
RP73PF2A52K3BTDF
RES 52.3K OHM 1/8W 0.1% 0805 RP73PF2A52K3BTDF
RES 52.3Kohm 1/8W 0.1% 0805

RES 52.3Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 52.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7589 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 52.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7589
Surface Mount Thin Film Resistor, Rp73 Series, 52.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7589
Surface Mount Thin Film Resistor, RP73 Series, 52.3 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 52.3 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF2A52K3BTDFTR-ND RP73PF2A52K3BTDF 24W7589
Product Name Chip Resistor - Surface Mount RES 52.3K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 52.3 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details