TE Connectivity RES 523 OHM 1/8W 0.1% 0805 RP73PF2A523RBTDF

Description
RES 523ohm 1/8W 0.1% 0805
Request a Quote
Description
RES 523ohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/8W 0.1% 0805 - RP73PF2A523RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W 0.1% 0805
RP73PF2A523RBTDF
RES 523 OHM 1/8W 0.1% 0805 RP73PF2A523RBTDF
RES 523ohm 1/8W 0.1% 0805

RES 523ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RP73PF2A523RBTDF
Product Name RES 523 OHM 1/8W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details