TE Connectivity ™ RES 4.87K OHM 1/8W 0.1% 0805 RP73PF2A4K87BTDF

Description
RES 4.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/8W 0.1% 0805 - RP73PF2A4K87BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/8W 0.1% 0805
RP73PF2A4K87BTDF
RES 4.87K OHM 1/8W 0.1% 0805 RP73PF2A4K87BTDF
RES 4.87Kohm 1/8W 0.1% 0805

RES 4.87Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 1712-RP73PF2A4K87BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A4K87BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A4K87BTDFTR-ND
4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A4K87BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A4K87BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF2A4K87BTDFDKR-ND
4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF2A4K87BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF2A4K87BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF2A4K87BTDFCT-ND
4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73PF2A4K87BTDF 1712-RP73PF2A4K87BTDFTR-ND
Product Name RES 4.87K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details