TE Connectivity Chip Resistor - Surface Mount RP73PF2A4K75BTDF

Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A110608TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110608TR-ND
Chip Resistor - Surface Mount A110608TR-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110608DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110608DKR-ND
Chip Resistor - Surface Mount A110608DKR-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A110608CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A110608CT-ND
Chip Resistor - Surface Mount A110608CT-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 4.75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7536 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7536
Surface Mount Thin Film Resistor, Rp73 Series, 4.75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7536
Surface Mount Thin Film Resistor, RP73 Series, 4.75 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 4.75 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A110608TR-ND 24W7536
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 4.75 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details