TE Connectivity RES 4.32K OHM 1/8W 0.1% 0805 RP73PF2A4K32BTDF

Description
RES 4.32Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 4.32Kohm 1/8W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/8W 0.1% 0805 - RP73PF2A4K32BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/8W 0.1% 0805
RP73PF2A4K32BTDF
RES 4.32K OHM 1/8W 0.1% 0805 RP73PF2A4K32BTDF
RES 4.32Kohm 1/8W 0.1% 0805

RES 4.32Kohm 1/8W 0.1% 0805

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7532
Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7532
Surface Mount Thin Film Resistor, RP73 Series, 4.32 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 4.32 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73PF2A4K32BTDF 24W7532
Product Name RES 4.32K OHM 1/8W 0.1% 0805 Surface Mount Thin Film Resistor, Rp73 Series, 4.32 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 4320 ohms
Tolerance 0.1000 +/- %
Power Rating 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details