TE Connectivity RES 49.9 OHM 1/8W 0.1% 0805 RP73PF2A49R9BTDF

Description
RES 49.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W 0.1% 0805 - RP73PF2A49R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W 0.1% 0805
RP73PF2A49R9BTDF
RES 49.9 OHM 1/8W 0.1% 0805 RP73PF2A49R9BTDF
RES 49.9ohm 1/8W 0.1% 0805

RES 49.9ohm 1/8W 0.1% 0805

Supplier's Site
Res, 49R9, 0.1%, 150V, 0805, Thin Film; Resistor Case Style Te Connectivity - 12AC2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 150V, 0805, Thin Film; Resistor Case Style Te Connectivity
12AC2385
Res, 49R9, 0.1%, 150V, 0805, Thin Film; Resistor Case Style Te Connectivity 12AC2385
RES, 49R9, 0.1%, 150V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:RP73 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 49R9, 0.1%, 150V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:RP73 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 49.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity - 24W7576 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 49.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
24W7576
Surface Mount Thin Film Resistor, Rp73 Series, 49.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity 24W7576
Surface Mount Thin Film Resistor, RP73 Series, 49.9 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 49.9 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF2A49R9BTDF 12AC2385 24W7576
Product Name RES 49.9 OHM 1/8W 0.1% 0805 Res, 49R9, 0.1%, 150V, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 49.9 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details